Microchip Technology, Inc. Memory - Flash - SST26VF016BT-104I/SM SST26VF016BT-104I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 804376-SST26VF016BT- 104I/SM Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST26VF016B
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804376-SST26VF016BT- 104I/SM Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST26VF016B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF016BT-104I/SM - 804376-SST26VF016BT-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF016BT-104I/SM
804376-SST26VF016BT-104I/SM
Memory - Flash - SST26VF016BT-104I/SM 804376-SST26VF016BT-104I/SM
Manufacturer: Microchip Technology Win Source Part Number: 804376-SST26VF016BT- 104I/SM Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST26VF016B

Manufacturer: Microchip Technology
Win Source Part Number: 804376-SST26VF016BT-104I/SM
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST26VF016B

Buy Now
Flash Memory - 1975861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975861
Flash Memory 1975861
Microchip Technology, SST26VF016BT-104I/

Microchip Technology, SST26VF016BT-104I/

Supplier's Site
Flash Memory - 1975860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975860
Flash Memory 1975860
Microchip Technology, SST26VF016BT-104I/

Microchip Technology, SST26VF016BT-104I/

Supplier's Site
Flash Memory - 1975861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975861P
Flash Memory 1975861P
Microchip Technology, SST26VF016BT-104I/

Microchip Technology, SST26VF016BT-104I/

Supplier's Site
Memory - SST26VF016BT-104I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF016BT-104I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF016BT-104I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF016BT-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016BT-104I/SM
Quad Memory IC and Storage Component 774-SST26VF016BT-104I/SM
IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BT-104 I/SM can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BT-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Flash Mem, Aec-Q100, 16Mbit, 104Mhz, Soij Rohs Compliant Microchip - 55AC3731 - Newark, An Avnet Company
Chicago, IL, United States
Flash Mem, Aec-Q100, 16Mbit, 104Mhz, Soij Rohs Compliant Microchip
55AC3731
Flash Mem, Aec-Q100, 16Mbit, 104Mhz, Soij Rohs Compliant Microchip 55AC3731
FLASH MEM, AEC-Q100, 16MBIT, 104MHZ, SOIJ ROHS COMPLIANT: YES

FLASH MEM, AEC-Q100, 16MBIT, 104MHZ, SOIJ ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Memory - SST26VF016BT-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016BT-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016BT-104I/SM
Integrated Circuits (ICs) - Memory - Memory SST26VF016BT-104I/SM
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804376-SST26VF016BT-104I/SM 1975861 1975861P SST26VF016BT-104I/SMTR-ND 774-SST26VF016BT-104I/SM SST26VF016BT-104I/SM 55AC3731 SST26VF016BT-104I/SM SST26VF016BT-104I/SM SST26VF016BT-104I/SM
Product Name Memory - Flash - SST26VF016BT-104I/SM Flash Memory Flash Memory Memory Quad Memory IC and Storage Component Memory Flash Mem, Aec-Q100, 16Mbit, 104Mhz, Soij Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash Flash Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.3 v 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers