IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016BT-104I/MF
Manufacturer: Microchip Technology
Win Source Part Number: 1319615-SST26VF016BT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WDFN Exposed Pad
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST26VF016BT-104I/MF
Base Product Number: SST26VF016
RoHS Status: ROHS3 Compliant
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
IC FLASH 16MBIT SPI/QUAD 8WDFN
IC FLASH 16MBIT SPI/QUAD 8WDFN
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)
IC FLASH 16MBIT SPI/QUAD 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016BT-104I/MF | 1319615-SST26VF016BT-104I/MF | SST26VF016BT-104I/MFDKR-ND | SST26VF016BT-104I/MF | SST26VF016BT-104I/MF | SST26VF016BT-104I/MF | SST26VF016BT-104I/MF |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |