Win Source Part Number: 1254494-SST26VF016BE
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26VF016BEUIT-104I
Base Product Number: SST26VF016
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016BEUIT-104I
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254494-SST26VF016BEUIT-104I/SN | 774-SST26VF016BEUIT-104I/SN | SST26VF016BEUIT-104I/SNTR-ND | SST26VF016BEUIT-104I/SN | SST26VF016BEUIT-104I/SN | SST26VF016BEUIT-104I/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.50E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |