Microchip Technology, Inc. Quad Memory IC and Storage Component SST26VF016BA-104I/SM

Description
IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BA-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BA-104 I/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BA-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BA-104 I/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26VF016BA-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016BA-104I/SM
Quad Memory IC and Storage Component 774-SST26VF016BA-104I/SM
IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BA-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BA-104 I/SM can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BA-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BA-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF016BA-104I/SM-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254411-SST26VF016BA-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254411-SST26VF016BA-104I/SM
Integrated Circuits (ICs) - Memory 1254411-SST26VF016BA-104I/SM
Win Source Part Number: 1254411-SST26VF016BA -104I/SM Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tube Standard Package: 90 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF016B Product Status: Obsolete

Win Source Part Number: 1254411-SST26VF016BA-104I/SM
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF016B
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST26VF016BA-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST26VF016BA-104I/SM
Integrated Circuits (ICs) - Memory SST26VF016BA-104I/SM
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Memory - SST26VF016BA-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26VF016BA-104I/SM SST26VF016BA-104I/SM-ND 1254411-SST26VF016BA-104I/SM SST26VF016BA-104I/SM SST26VF016BA-104I/SM SST26VF016BA-104I/SM
Product Name Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details