Microchip Technology, Inc. Quad Memory IC and Storage Component SST26VF016B-80E/MF70SVAO

Description
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-80E/MF70 SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-80E/ MF70SVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-80E/MF70 SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-80E/ MF70SVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26VF016B-80E/MF70SVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016B-80E/MF70SVAO
Quad Memory IC and Storage Component 774-SST26VF016B-80E/MF70SVAO
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-80E/MF70 SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-80E/ MF70SVAO can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-80E/MF70SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-80E/MF70SVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 150-SST26VF016B-80E/MF70SVAO-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1019205-SST26VF016B-80E/MF70SVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019205-SST26VF016B-80E/MF70SVAO
Integrated Circuits (ICs) - Memory 1019205-SST26VF016B-80E/MF70SVAO
Win Source Part Number: 1019205-SST26VF016B- 80E/MF70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST26VF016B-80E/ MF70SVAO Base Product Number: SST26VF016

Win Source Part Number: 1019205-SST26VF016B-80E/MF70SVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF016B-80E/MF70SVAO
Base Product Number: SST26VF016

Buy Now
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WDFN (5x6)

Buy Now
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016B-80E/MF70SVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016B-80E/MF70SVAO
Integrated Circuits (ICs) - Memory - Memory SST26VF016B-80E/MF70SVAO
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26VF016B-80E/MF70SVAO 150-SST26VF016B-80E/MF70SVAO-ND 1019205-SST26VF016B-80E/MF70SVAO SST26VF016B-80E/MF70SVAO SST26VF016B-80E/MF70SVAO SST26VF016B-80E/MF70SVAO SST26VF016B-80E/MF70SVAO
Product Name Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 1.50E6 ns 1.50E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details