IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016B-104V/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104V
Manufacturer: Microchip Technology
Win Source Part Number: 935115-SST26VF016B-1
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST26VF016
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016B-104V/SM | 935115-SST26VF016B-104V/SM | SST26VF016B-104V/SM-ND | SST26VF016B-104V/SM | SST26VF016B-104V/SM | SST26VF016B-104V/SM | SST26VF016B-104V/SM |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - SST26VF016B-104V/SM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |