Microchip Technology, Inc. Memory SST26VF016B-104V/MF

Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF016B-104V/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254440-SST26VF016B-104V/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254440-SST26VF016B-104V/MF
Integrated Circuits (ICs) - Memory 1254440-SST26VF016B-104V/MF
Win Source Part Number: 1254440-SST26VF016B- 104V/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SST26VF016

Win Source Part Number: 1254440-SST26VF016B-104V/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SST26VF016

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF016B-104V/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016B-104V/MF
Quad Memory IC and Storage Component 774-SST26VF016B-104V/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104V/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104V /MF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104V/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104V/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF016B-104V/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016B-104V/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016B-104V/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF016B-104V/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF016B-104V/MF-ND 1254440-SST26VF016B-104V/MF 774-SST26VF016B-104V/MF SST26VF016B-104V/MF SST26VF016B-104V/MF SST26VF016B-104V/MF
Product Name Memory Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details