Microchip Technology, Inc. Memory - Flash - SST26VF016B-104I/SN SST26VF016B-104I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259777-SST26VF016B- 104I/SN Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SST26VF016B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259777-SST26VF016B- 104I/SN Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SST26VF016B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF016B-104I/SN - 1259777-SST26VF016B-104I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF016B-104I/SN
1259777-SST26VF016B-104I/SN
Memory - Flash - SST26VF016B-104I/SN 1259777-SST26VF016B-104I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1259777-SST26VF016B- 104I/SN Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SST26VF016B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259777-SST26VF016B-104I/SN
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SST26VF016B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Flash Memory - 8417504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8417504P
Flash Memory 8417504P
Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Supplier's Site
Flash Memory - 8417504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8417504
Flash Memory 8417504
Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Supplier's Site
Flash Memory - 1654133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1654133
Flash Memory 1654133
Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Flash Memory 16 Mbit SQI 3.0V 8-Pin SOIC

Supplier's Site
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016B-104I/SN
Quad Memory IC and Storage Component 774-SST26VF016B-104I/SN
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I /SN can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF016B-104I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016B-104I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016B-104I/SN
Integrated Circuits (ICs) - Memory - Memory SST26VF016B-104I/SN
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 83X6013 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip
83X6013
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip 83X6013
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - SST26VF016B-104I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259777-SST26VF016B-104I/SN 8417504P 8417504 774-SST26VF016B-104I/SN SST26VF016B-104I/SN-ND SST26VF016B-104I/SN SST26VF016B-104I/SN 83X6013 SST26VF016B-104I/SN SST26VF016B-104I/SN
Product Name Memory - Flash - SST26VF016B-104I/SN Flash Memory Flash Memory Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Cycle Time 1.50E6 ns 1.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers