IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016B-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I
Manufacturer: Microchip Technology
Win Source Part Number: 212145-SST26VF016B-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Family Name: SST26VF016B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q16DVSSIG; W25Q16DVSSIP; W25Q16DVSSIQ;
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIJ
SERIAL FLASH, 16MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes
IC FLASH 16MBIT SPI/QUAD 8SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016B-104I/SM | 212145-SST26VF016B-104I/SM | SST26VF016B-104I/SM-ND | 31AC1419 | SST26VF016B-104I/SM | SST26VF016B-104I/SM | SST26VF016B-104I/SM | SST26VF016B-104I/SM |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - SST26VF016B-104I/SM | Memory | Serial Flash, 16Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Access Time | 8 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |