Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST26VF016B-104I/MF70SVAO

Description
Win Source Part Number: 1254551-SST26VF016B- 104I/MF70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF016
Request a Quote
Description
Win Source Part Number: 1254551-SST26VF016B- 104I/MF70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF016
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST26VF016B-104I/MF70SVAO is a 16 Mbit Serial Quad I/O (SQI) Flash Memory device from Quarktwin Technology Ltd. It operates at a single voltage range of 2.3-3.6V and supports high-speed read and write operations with a maximum clock frequency of 104 MHz. The device features a serial interface architecture compatible with SPI protocols, allowing for flexible data transfer modes including x1, x2, and x4. This memory device offers a robust endurance of 100,000 cycles and data retention exceeding 100 years, making it suitable for applications requiring reliability. It has low power consumption, with an active read current of 15 mA and a standby current of 15 µA. The erase times are efficient, with sector/block erase taking approximately 18 ms and chip erase around 35 ms. The SST26VF016B includes features such as flexible erase capabilities with uniform 4 KByte sectors, write-suspend functionality, and software write protection options. It is available in multiple package types, including 8-contact WDFN, 8-lead SOIJ, and 8-lead SOIC, and is compliant with RoHS standards. The device is also qualified for industrial and automotive applications, with operating temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The SST26VF016B-104I/MF70SVAO is a 16 Mbit Serial Quad I/O (SQI) Flash Memory device from Quarktwin Technology Ltd. It operates at a single voltage range of 2.3-3.6V and supports high-speed read and write operations with a maximum clock frequency of 104 MHz. The device features a serial interface architecture compatible with SPI protocols, allowing for flexible data transfer modes including x1, x2, and x4. This memory device offers a robust endurance of 100,000 cycles and data retention exceeding 100 years, making it suitable for applications requiring reliability. It has low power consumption, with an active read current of 15 mA and a standby current of 15 µA. The erase times are efficient, with sector/block erase taking approximately 18 ms and chip erase around 35 ms. The SST26VF016B includes features such as flexible erase capabilities with uniform 4 KByte sectors, write-suspend functionality, and software write protection options. It is available in multiple package types, including 8-contact WDFN, 8-lead SOIJ, and 8-lead SOIC, and is compliant with RoHS standards. The device is also qualified for industrial and automotive applications, with operating temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254551-SST26VF016B-104I/MF70SVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254551-SST26VF016B-104I/MF70SVAO
Integrated Circuits (ICs) - Memory 1254551-SST26VF016B-104I/MF70SVAO
Win Source Part Number: 1254551-SST26VF016B- 104I/MF70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF016

Win Source Part Number: 1254551-SST26VF016B-104I/MF70SVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF016

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF016B-104I/MF70SVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016B-104I/MF70SVAO
Quad Memory IC and Storage Component 774-SST26VF016B-104I/MF70SVAO
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104I/MF7 0SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I /MF70SVAO can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104I/MF70SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I/MF70SVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016B-104I/MF70SVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016B-104I/MF70SVAO
Integrated Circuits (ICs) - Memory - Memory SST26VF016B-104I/MF70SVAO
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254551-SST26VF016B-104I/MF70SVAO 774-SST26VF016B-104I/MF70SVAO SST26VF016B-104I/MF70SVAO SST26VF016B-104I/MF70SVAO SST26VF016B-104I/MF70SVAO
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 1.50E6 ns 1.50E6 ns 1.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABMFM001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers