Microchip Technology, Inc. Memory SST26VF016B-104I/MF

Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF016B-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF016B-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016B-104I/MF
Quad Memory IC and Storage Component 774-SST26VF016B-104I/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I /MF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26VF016B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016B-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST26VF016B-104I/MF - 849016-SST26VF016B-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF016B-104I/MF
849016-SST26VF016B-104I/MF
Memory - Flash - SST26VF016B-104I/MF 849016-SST26VF016B-104I/MF
Manufacturer: Microchip Technology Win Source Part Number: 849016-SST26VF016B-1 04I/MF Series: SST26 SQI® Features: Memory IC 104 MHz Package: Tube Family Name: SST26VF016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 849016-SST26VF016B-104I/MF
Series: SST26 SQI®
Features: Memory IC 104 MHz
Package: Tube
Family Name: SST26VF016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Flash Memory - 8417507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8417507
Flash Memory 8417507
Microchip SST26VF016B-104I/MF

Microchip SST26VF016B-104I/MF

Supplier's Site
Flash Memory - 8417507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8417507P
Flash Memory 8417507P
Microchip SST26VF016B-104I/MF

Microchip SST26VF016B-104I/MF

Supplier's Site
Flash Memory - 1460297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1460297
Flash Memory 1460297
Microchip SST26VF016B-104I/MF

Microchip SST26VF016B-104I/MF

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Memory - SST26VF016B-104I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016B-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016B-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF016B-104I/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 72AC6674 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip
72AC6674
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip 72AC6674
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF016B-104I/MF-ND 774-SST26VF016B-104I/MF 849016-SST26VF016B-104I/MF 8417507 8417507P SST26VF016B-104I/MF SST26VF016B-104I/MF SST26VF016B-104I/MF SST26VF016B-104I/MF 72AC6674
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - SST26VF016B-104I/MF Flash Memory Flash Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 128000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-WDFN Exposed Pad WDFN 8-WDFN Exposed Pad 8-WDFN Exposed Pad WDFN
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6 v, 2.7 v 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 40060246 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers