Microchip Technology, Inc. Memory SST26VF016-80-5I-S2AE-T

Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF016-80-5I-S2AE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF016-80-5I-S2AE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF016-80-5I-S2AE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ

Buy Now Datasheet
Memory - Flash - SST26VF016-80-5I-S2AE-T - 897773-SST26VF016-80-5I-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF016-80-5I-S2AE-T
897773-SST26VF016-80-5I-S2AE-T
Memory - Flash - SST26VF016-80-5I-S2AE-T 897773-SST26VF016-80-5I-S2AE-T
Manufacturer: Microchip Technology Win Source Part Number: 897773-SST26VF016-80 -5I-S2AE-T Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIJ Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST26VF016 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST26VF016-80-5I-S2A E-T-ND, SST26VF016-80-5I-S2A E-TDKR, SST26VF016-80-5I-S2A E-TCT, SST26VF016-80-5I-S2A E-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 897773-SST26VF016-80-5I-S2AE-T
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST26VF016
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST26VF016-80-5I-S2AE-T-ND, SST26VF016-80-5I-S2AE-TDKR, SST26VF016-80-5I-S2AE-TCT, SST26VF016-80-5I-S2AE-TTR

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016-80-5I-S2AE-T
Quad Memory IC and Storage Component 774-SST26VF016-80-5I-S2AE-T
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016-80-5I-S2A E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016-80-5I -S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016-80-5I-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016-80-5I-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIJ

IC FLASH 16MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016-80-5I-S2AE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016-80-5I-S2AE-T
Integrated Circuits (ICs) - Memory - Memory SST26VF016-80-5I-S2AE-T
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF016-80-5I-S2AE-TDKR-ND 897773-SST26VF016-80-5I-S2AE-T 774-SST26VF016-80-5I-S2AE-T SST26VF016-80-5I-S2AE-T SST26VF016-80-5I-S2AE-T SST26VF016-80-5I-S2AE-T SST26VF016-80-5I-S2AE-T
Product Name Memory Memory - Flash - SST26VF016-80-5I-S2AE-T Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers