IC FLASH 16MBIT SPI/QUAD 8WSON Product overview: SST26VF016-80-5I-QAE
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WSON
Manufacturer: Microchip Technology
Win Source Part Number: 795466-SST26VF016-80
Series: SST26 SQI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Family Name: SST26VF016
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WSON
Alternative Parts (Cross-Reference): M25PX16-VMP6PB; M25PX16-VMP6PA; M25PX16-SOVMP6GB; M25PX16-SOVMP6PBA;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016-80-5I-QAE | SST26VF016-80-5I-QAE-ND | 795466-SST26VF016-80-5I-QAE | SST26VF016-80-5I-QAE | SST26VF016-80-5I-QAE | SST26VF016-80-5I-QAE |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - SST26VF016-80-5I-QAE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 6 ns | |||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |