Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25WF080BT-40I/NP

Description
Win Source Part Number: 1254528-SST25WF080BT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF080
Request a Quote Datasheet
Description
Win Source Part Number: 1254528-SST25WF080BT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254528-SST25WF080BT-40I/NP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254528-SST25WF080BT-40I/NP
Integrated Circuits (ICs) - Memory 1254528-SST25WF080BT-40I/NP
Win Source Part Number: 1254528-SST25WF080BT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF080

Win Source Part Number: 1254528-SST25WF080BT-40I/NP
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF080

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25WF080BT-40I/NP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF080BT-40I/NP
40MHZ Memory IC and Storage Component 774-SST25WF080BT-40I/NP
IC FLASH 8MBIT SPI 40MHZ 8USON Product overview: SST25WF080BT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080BT-40I /NP can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 40MHZ 8USON Product overview: SST25WF080BT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080BT-40I/NP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25WF080BT-40I/NP-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 8Mb (1M x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
IC FLASH 8MBIT SPI 40MHZ 8USON

IC FLASH 8MBIT SPI 40MHZ 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF080BT-40I/NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF080BT-40I/NP
Integrated Circuits (ICs) - Memory - Memory SST25WF080BT-40I/NP
IC FLASH 8MBIT SPI 40MHZ 8USON

IC FLASH 8MBIT SPI 40MHZ 8USON

Supplier's Site
IC FLASH 8MBIT SPI 40MHZ 8USON

IC FLASH 8MBIT SPI 40MHZ 8USON

Supplier's Site Datasheet
Memory - SST25WF080BT-40I/NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 40 MHz 8-USON (2x3)

FLASH Memory IC 8Mbit SPI 40 MHz 8-USON (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254528-SST25WF080BT-40I/NP 774-SST25WF080BT-40I/NP SST25WF080BT-40I/NP-ND SST25WF080BT-40I/NP SST25WF080BT-40I/NP SST25WF080BT-40I/NP SST25WF080BT-40I/NP
Product Name Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V Surface Mount 1.65V ~ 1.95V 1.65V ~ 1.95V
Access Time 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 520366230906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details