FLASH Memory IC 8Mb (1M x 8) SPI 40MHz 8-CSP
IC FLASH 8MBIT SPI 40MHZ 8CSP Product overview: SST25WF080BT-40I/CS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080BT-40I
Win Source Part Number: 1254527-SST25WF080BT
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF080
FLASH Memory IC 8Mbit SPI 40 MHz 8-CSP
IC FLASH 8MBIT SPI 40MHZ 8CSP
FLASH, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:9Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 8MBIT SPI 40MHZ 8CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25WF080BT-40I/CS-ND | 774-SST25WF080BT-40I/CS | 1254527-SST25WF080BT-40I/CS | SST25WF080BT-40I/CS | SST25WF080BT-40I/CS | 53X3510 | SST25WF080BT-40I/CS |
| Product Name | Memory | 40MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-UFBGA, CSPBGA | BGA; 8-UFBGA, CSPBGA | WLCSP | ||||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V | Surface Mount |