Microchip Technology, Inc. 8 Mbit 1.65 - 1.95V SPI Serial Flash SST25WF080B

Description
SST25WF080B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Peripheral Interface (SPI) Architecture Mode 0 and Mode 3 High Speed Clock Frequency up to 40MHz Dual Input/Output Support Superior Reliability Endurance of 100,000 Cycles with greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 μA (typical) - Power-down Mode Standby Current: 4 μA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode up to 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 500 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 0.8 ms/ 256 bytes (typical) End-of-Write Detection with Software polling the BUSY bit in Status Register Hold Pin (HOLD#) to Suspend a serial sequence without deselecting the device Write Protection Pin (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits in status register Temperature Range: Industrial -40°C to +85°C, Extended -40°C to +125°C Automotive AEC-Q100 Qualified Grade 1 and 3 Packages Available: 8-lead SOIC (150 mils), 8-contact USON (2mm x 3mm), WLCSP All devices are RoHS compliant
Datasheet
Description
SST25WF080B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Peripheral Interface (SPI) Architecture Mode 0 and Mode 3 High Speed Clock Frequency up to 40MHz Dual Input/Output Support Superior Reliability Endurance of 100,000 Cycles with greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 μA (typical) - Power-down Mode Standby Current: 4 μA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode up to 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 500 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 0.8 ms/ 256 bytes (typical) End-of-Write Detection with Software polling the BUSY bit in Status Register Hold Pin (HOLD#) to Suspend a serial sequence without deselecting the device Write Protection Pin (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits in status register Temperature Range: Industrial -40°C to +85°C, Extended -40°C to +125°C Automotive AEC-Q100 Qualified Grade 1 and 3 Packages Available: 8-lead SOIC (150 mils), 8-contact USON (2mm x 3mm), WLCSP All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Mbit 1.65 - 1.95V SPI Serial Flash - SST25WF080B - Microchip Technology, Inc.
Chandler, AZ, United States
8 Mbit 1.65 - 1.95V SPI Serial Flash
SST25WF080B
8 Mbit 1.65 - 1.95V SPI Serial Flash SST25WF080B
SST25WF080B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Peripheral Interface (SPI) Architecture Mode 0 and Mode 3 High Speed Clock Frequency up to 40MHz Dual Input/Output Support Superior Reliability Endurance of 100,000 Cycles with greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 μA (typical) - Power-down Mode Standby Current: 4 μA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode up to 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 500 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 0.8 ms/ 256 bytes (typical) End-of-Write Detection with Software polling the BUSY bit in Status Register Hold Pin (HOLD#) to Suspend a serial sequence without deselecting the device Write Protection Pin (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits in status register Temperature Range: Industrial -40°C to +85°C, Extended -40°C to +125°C Automotive AEC-Q100 Qualified Grade 1 and 3 Packages Available: 8-lead SOIC (150 mils), 8-contact USON (2mm x 3mm), WLCSP All devices are RoHS compliant

SST25WF080B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.
This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies.

Additional Features

  • Single Voltage Read and Write Operations - 1.65-1.95V
  • Serial Peripheral Interface (SPI) Architecture Mode 0 and Mode 3
  • High Speed Clock Frequency up to 40MHz
  • Dual Input/Output Support
  • Superior Reliability Endurance of 100,000 Cycles with greater than 20 years Data Retention
  • Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 μA (typical) - Power-down Mode Standby Current: 4 μA (typical)
  • Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks
  • Page Program Mode up to 256 Bytes/Page
  • Fast Erase and Page-Program: - Chip-Erase Time: 500 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 0.8 ms/ 256 bytes (typical)
  • End-of-Write Detection with Software polling the BUSY bit in Status Register
  • Hold Pin (HOLD#) to Suspend a serial sequence without deselecting the device
  • Write Protection Pin (WP#) - Enables/Disables the Lock-Down function of the status register
  • Software Write Protection- Write protection through Block-Protection bits in status register
  • Temperature Range: Industrial -40°C to +85°C, Extended -40°C to +125°C
  • Automotive AEC-Q100 Qualified Grade 1 and 3
  • Packages Available: 8-lead SOIC (150 mils), 8-contact USON (2mm x 3mm), WLCSP
  • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25WF080B
Product Name 8 Mbit 1.65 - 1.95V SPI Serial Flash
Memory Category Flash
Data Rate 40 MHz
Data Retention 20 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers