Microchip Technology, Inc. Memory SST25WF080-75-4I-SAF

Description
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25WF080-75-4I-SAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25WF080-75-4I-SAF - 845291-SST25WF080-75-4I-SAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25WF080-75-4I-SAF
845291-SST25WF080-75-4I-SAF
Memory - Flash - SST25WF080-75-4I-SAF 845291-SST25WF080-75-4I-SAF
Manufacturer: Microchip Technology Win Source Part Number: 845291-SST25WF080-75 -4I-SAF Series: SST25 Features: Memory IC 75 MHz Package: Tube Part Status: Obsolete Family Name: SST25WF080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 845291-SST25WF080-75-4I-SAF
Series: SST25
Features: Memory IC 75 MHz
Package: Tube
Part Status: Obsolete
Family Name: SST25WF080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-SST25WF080-75-4I-SAF
75MHZ Memory IC and Storage Component 774-SST25WF080-75-4I-SAF
IC FLASH 8MBIT SPI 75MHZ 8SOIC Product overview: SST25WF080-75-4I-SAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080-75-4I -SAF can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SOIC Product overview: SST25WF080-75-4I-SAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080-75-4I-SAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF080-75-4I-SAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF080-75-4I-SAF
Integrated Circuits (ICs) - Memory - Memory SST25WF080-75-4I-SAF
IC FLASH 8MBIT SPI 75MHZ 8SOIC

IC FLASH 8MBIT SPI 75MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 75MHZ 8SOIC

IC FLASH 8MBIT SPI 75MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SOIC

IC FLASH 8MBIT SPI 75MHZ 8SOIC

Supplier's Site Datasheet
Memory - SST25WF080-75-4I-SAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 75 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 75 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25WF080-75-4I-SAF-ND 845291-SST25WF080-75-4I-SAF 774-SST25WF080-75-4I-SAF SST25WF080-75-4I-SAF SST25WF080-75-4I-SAF SST25WF080-75-4I-SAF SST25WF080-75-4I-SAF
Product Name Memory Memory - Flash - SST25WF080-75-4I-SAF 75MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 525905-013-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers