Microchip Technology, Inc. Memory SST25WF040BT-40I/NP

Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25WF040BT-40I/NPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
Memory - SST25WF040BT-40I/NPDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
Memory - SST25WF040BT-40I/NPCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Supplier's Site Datasheet
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip - 31X7811 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip
31X7811
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip 31X7811
MEMORY, FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

MEMORY, FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip - 49X0566 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip
49X0566
Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip 49X0566
MEMORY, FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

MEMORY, FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip - 49X9793 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip
49X9793
Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip 49X9793
FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH, 4MBIT, 40MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF040BT-40I/NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF040BT-40I/NP
Integrated Circuits (ICs) - Memory - Memory SST25WF040BT-40I/NP
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Supplier's Site
Memory - SST25WF040BT-40I/NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-USON (2x3)

FLASH Memory IC 4Mbit SPI 40 MHz 8-USON (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25WF040BT-40I/NPTR-ND SST25WF040BT-40I/NP 31X7811 SST25WF040BT-40I/NP SST25WF040BT-40I/NP
Product Name Memory Memory Memory, Flash, 4Mbit, 40Mhz, Uson-8; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Flash Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-UFDFN Exposed Pad USON 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers