Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25WF040B-40I/W13G

Description
Win Source Part Number: 1254532-SST25WF040B- 40I/W13G Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF040
Request a Quote Datasheet
Description
Win Source Part Number: 1254532-SST25WF040B- 40I/W13G Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254532-SST25WF040B-40I/W13G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254532-SST25WF040B-40I/W13G
Integrated Circuits (ICs) - Memory 1254532-SST25WF040B-40I/W13G
Win Source Part Number: 1254532-SST25WF040B- 40I/W13G Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF040

Win Source Part Number: 1254532-SST25WF040B-40I/W13G
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 5,000
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF040

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25WF040B-40I/W13G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF040B-40I/W13G
40MHZ Memory IC and Storage Component 774-SST25WF040B-40I/W13G
IC FLASH 4MBIT SPI 40MHZ WAFER Product overview: SST25WF040B-40I/W13G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040B-40I/ W13G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ WAFER Product overview: SST25WF040B-40I/W13G from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040B-40I/W13G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 40MHZ WAFER

IC FLASH 4MBIT SPI 40MHZ WAFER

Supplier's Site Datasheet
Memory - SST25WF040B-40I/W13G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz Wafer

FLASH Memory IC 4Mbit SPI 40 MHz Wafer

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST25WF040B-40I/W13G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25WF040B-40I/W13G
Integrated Circuits (ICs) - Memory SST25WF040B-40I/W13G
IC FLASH 4MBIT SPI 40MHZ WAFER

IC FLASH 4MBIT SPI 40MHZ WAFER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254532-SST25WF040B-40I/W13G 774-SST25WF040B-40I/W13G SST25WF040B-40I/W13G SST25WF040B-40I/W13G SST25WF040B-40I/W13G
Product Name Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details