Microchip Technology, Inc. 40MHZ 4Mb 40 MHz Memory IC and Storage Component SST25WF040-40-5I-QAE

Description
IC FLASH 4MBIT SPI 40MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WSON Product overview: SST25WF040-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 4Mb, 40 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, 4Mb, 40 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040-40-5I -QAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 40MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WSON Product overview: SST25WF040-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 4Mb, 40 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, 4Mb, 40 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040-40-5I -QAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHZ 4Mb 40 MHz Memory IC and Storage Component - 774-SST25WF040-40-5I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ 4Mb 40 MHz Memory IC and Storage Component
774-SST25WF040-40-5I-QAE
40MHZ 4Mb 40 MHz Memory IC and Storage Component 774-SST25WF040-40-5I-QAE
IC FLASH 4MBIT SPI 40MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WSON Product overview: SST25WF040-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 4Mb, 40 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, 4Mb, 40 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040-40-5I -QAE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WSON Product overview: SST25WF040-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 4Mb, 40 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, 4Mb, 40 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040-40-5I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254501-SST25WF040-40-5I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254501-SST25WF040-40-5I-QAE
Integrated Circuits (ICs) - Memory 1254501-SST25WF040-40-5I-QAE
Win Source Part Number: 1254501-SST25WF040-4 0-5I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST25WF040405IQAE Base Product Number: SST25WF040 Product Status: Obsolete

Win Source Part Number: 1254501-SST25WF040-40-5I-QAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 60µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: SST25WF040405IQAE
Base Product Number: SST25WF040
Product Status: Obsolete

Buy Now Datasheet
Memory - SST25WF040-40-5I-QAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-WSON

FLASH Memory IC 4Mbit SPI 40 MHz 8-WSON

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8WSON

IC FLASH 4MBIT SPI 40MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25WF040-40-5I-QAE 1254501-SST25WF040-40-5I-QAE SST25WF040-40-5I-QAE SST25WF040-40-5I-QAE
Product Name 40MHZ 4Mb 40 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 60000 ns 60000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details