Microchip Technology, Inc. Memory SST25WF020AT-40I/SN

Description
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25WF020AT-40I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25WF020AT-40I/SN - 1102361-SST25WF020AT-40I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25WF020AT-40I/SN
1102361-SST25WF020AT-40I/SN
Memory - Flash - SST25WF020AT-40I/SN 1102361-SST25WF020AT-40I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1102361-SST25WF020AT -40I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1102361-SST25WF020AT-40I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF020AT-40I/SN
40MHZ Memory IC and Storage Component 774-SST25WF020AT-40I/SN
IC FLASH 2MBIT SPI 40MHZ 8SOIC Product overview: SST25WF020AT-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020AT-40I /SN can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 40MHZ 8SOIC Product overview: SST25WF020AT-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020AT-40I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 40MHZ 8SOIC

IC FLASH 2MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF020AT-40I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF020AT-40I/SN
Integrated Circuits (ICs) - Memory - Memory SST25WF020AT-40I/SN
IC FLASH 2MBIT SPI 40MHZ 8SOIC

IC FLASH 2MBIT SPI 40MHZ 8SOIC

Supplier's Site
Memory - SST25WF020AT-40I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25WF020AT-40I/SN-ND 1102361-SST25WF020AT-40I/SN 774-SST25WF020AT-40I/SN SST25WF020AT-40I/SN SST25WF020AT-40I/SN SST25WF020AT-40I/SN
Product Name Memory Memory - Flash - SST25WF020AT-40I/SN 40MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.65V ~ 1.95V 1.65 V ~ 1.95 V 1.65 Surface Mount 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details