Microchip Technology, Inc. Memory SST25WF020AT-40I/NP

Description
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25WF020AT-40I/NPDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
Memory - SST25WF020AT-40I/NPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
Memory - SST25WF020AT-40I/NPCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25WF020AT-40I/NP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF020AT-40I/NP
40MHZ Memory IC and Storage Component 774-SST25WF020AT-40I/NP
IC FLASH 2MBIT SPI 40MHZ 8USON Product overview: SST25WF020AT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020AT-40I /NP can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 40MHZ 8USON Product overview: SST25WF020AT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020AT-40I/NP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254540-SST25WF020AT-40I/NP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254540-SST25WF020AT-40I/NP
Integrated Circuits (ICs) - Memory 1254540-SST25WF020AT-40I/NP
Win Source Part Number: 1254540-SST25WF020AT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 3.5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25WF020AT-40I/NPT R,SST25WF020AT-40I/N PDKR,SST25WF020AT-40 I/NPCT,SST25WF020AT- 40I/NP Base Product Number: SST25WF020

Win Source Part Number: 1254540-SST25WF020AT-40I/NP
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 3.5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25WF020AT-40I/NPTR,SST25WF020AT-40I/NPDKR,SST25WF020AT-40I/NPCT,SST25WF020AT-40I/NP
Base Product Number: SST25WF020

Buy Now Datasheet
IC FLASH 2MBIT SPI 40MHZ 8USON

IC FLASH 2MBIT SPI 40MHZ 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF020AT-40I/NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF020AT-40I/NP
Integrated Circuits (ICs) - Memory - Memory SST25WF020AT-40I/NP
IC FLASH 2MBIT SPI 40MHZ 8USON

IC FLASH 2MBIT SPI 40MHZ 8USON

Supplier's Site
Memory - SST25WF020AT-40I/NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 40 MHz 8-USON (2x3)

FLASH Memory IC 2Mbit SPI 40 MHz 8-USON (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25WF020AT-40I/NPDKR-ND 774-SST25WF020AT-40I/NP 1254540-SST25WF020AT-40I/NP SST25WF020AT-40I/NP SST25WF020AT-40I/NP SST25WF020AT-40I/NP
Product Name Memory 40MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V Surface Mount 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory, 64Mbit, 120Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 73C9730 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 64000 kbits
Package Type TSOP
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details