Microchip Technology, Inc. 2Mb 1.65-1.95V SPI Serial Flash SST25WF020A

Description
SST25WF020A is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. SST25WF020A is offered in 8-lead SOIC, 8-contact TDFN (5mm x 6mm) and 8-contact USON (2mm x 3mm) packages. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Interface Architecture - SPI Compatible: Mode 0 and Mode 3 High Speed Clock Frequency - 40MHz Superior Reliability - Endurance: 100,000 Cycles - Greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 µA (typical) - Power-down Mode Standby Current: 4 µA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode - 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 300 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 3 ms/ 256 bytes (typical) End-of-Write Detection - Software polling the BUSY bit in Status Register Hold Pin (HOLD#) - Suspend a serial sequence without deselecting the device Write Protection (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection - Write protection through Block-Protection bits in status register Temperature Range - Industrial: -40°C to +85°C Packages Available - 8-lead SOIC (150 mils) - 8-contact USON (2mm x 3mm) - 8-contact TDFN-S (5mm x 6mm) All devices are RoHS compliant
Datasheet
Description
SST25WF020A is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. SST25WF020A is offered in 8-lead SOIC, 8-contact TDFN (5mm x 6mm) and 8-contact USON (2mm x 3mm) packages. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Interface Architecture - SPI Compatible: Mode 0 and Mode 3 High Speed Clock Frequency - 40MHz Superior Reliability - Endurance: 100,000 Cycles - Greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 µA (typical) - Power-down Mode Standby Current: 4 µA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode - 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 300 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 3 ms/ 256 bytes (typical) End-of-Write Detection - Software polling the BUSY bit in Status Register Hold Pin (HOLD#) - Suspend a serial sequence without deselecting the device Write Protection (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection - Write protection through Block-Protection bits in status register Temperature Range - Industrial: -40°C to +85°C Packages Available - 8-lead SOIC (150 mils) - 8-contact USON (2mm x 3mm) - 8-contact TDFN-S (5mm x 6mm) All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 1.65-1.95V SPI Serial Flash - SST25WF020A - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 1.65-1.95V SPI Serial Flash
SST25WF020A
2Mb 1.65-1.95V SPI Serial Flash SST25WF020A
SST25WF020A is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. SST25WF020A is offered in 8-lead SOIC, 8-contact TDFN (5mm x 6mm) and 8-contact USON (2mm x 3mm) packages. Additional Features Single Voltage Read and Write Operations - 1.65-1.95V Serial Interface Architecture - SPI Compatible: Mode 0 and Mode 3 High Speed Clock Frequency - 40MHz Superior Reliability - Endurance: 100,000 Cycles - Greater than 20 years Data Retention Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 µA (typical) - Power-down Mode Standby Current: 4 µA (typical) Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks Page Program Mode - 256 Bytes/Page Fast Erase and Page-Program: - Chip-Erase Time: 300 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 3 ms/ 256 bytes (typical) End-of-Write Detection - Software polling the BUSY bit in Status Register Hold Pin (HOLD#) - Suspend a serial sequence without deselecting the device Write Protection (WP#) - Enables/Disables the Lock-Down function of the status register Software Write Protection - Write protection through Block-Protection bits in status register Temperature Range - Industrial: -40°C to +85°C Packages Available - 8-lead SOIC (150 mils) - 8-contact USON (2mm x 3mm) - 8-contact TDFN-S (5mm x 6mm) All devices are RoHS compliant

SST25WF020A is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This Serial Flash significantly improve performance and reliability, while lowering power consumption. The device writes (Program or Erase) with a single power supply of 1.65-1.95V. The total energy consumed is a function of the applied voltage, current, and time of application. Since for any given voltage range, the SuperFlash technology uses less current to program and has a shorter erase time, the total energy consumed during any Erase or Program operation is less than alternative flash memory technologies. SST25WF020A is offered in 8-lead SOIC, 8-contact TDFN (5mm x 6mm) and 8-contact USON (2mm x 3mm) packages.

Additional Features

    • Single Voltage Read and Write Operations - 1.65-1.95V
    • Serial Interface Architecture - SPI Compatible: Mode 0 and Mode 3
    • High Speed Clock Frequency - 40MHz
    • Superior Reliability - Endurance: 100,000 Cycles - Greater than 20 years Data Retention
    • Ultra-Low Power Consumption: - Active Read Current: 4 mA (typical) - Standby Current: 10 µA (typical) - Power-down Mode Standby Current: 4 µA (typical)
    • Flexible Erase Capability - Uniform 4 KByte sectors - Uniform 64 KByte overlay blocks
    • Page Program Mode - 256 Bytes/Page
    • Fast Erase and Page-Program: - Chip-Erase Time: 300 ms (typical) - Sector-Erase Time: 40 ms (typical) - Block-Erase Time: 80 ms (typical) - Page-Program Time: 3 ms/ 256 bytes (typical)
    • End-of-Write Detection - Software polling the BUSY bit in Status Register
    • Hold Pin (HOLD#) - Suspend a serial sequence without deselecting the device
    • Write Protection (WP#) - Enables/Disables the Lock-Down function of the status register
    • Software Write Protection - Write protection through Block-Protection bits in status register
    • Temperature Range - Industrial: -40°C to +85°C
    • Packages Available - 8-lead SOIC (150 mils) - 8-contact USON (2mm x 3mm) - 8-contact TDFN-S (5mm x 6mm)
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25WF020A
Product Name 2Mb 1.65-1.95V SPI Serial Flash
Memory Category Flash
Data Rate 40 MHz
Data Retention 20 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 342-00474 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers