Manufacturer: Microchip Technology
Win Source Part Number: 1259769-SST25WF020A-
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 3.5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: SST25WF020
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 1.95V
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-SOIC
IC FLASH 2MBIT SPI 40MHZ 8SOIC Product overview: SST25WF020A-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020A-40I/
FLASH Memory IC 2Mbit SPI 40 MHz 8-SOIC
IC FLASH 2MBIT SPI 40MHZ 8SOIC
IC FLASH 2MBIT SPI 40MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1259769-SST25WF020A-40I/SN | SST25WF020A-40I/SN-ND | 774-SST25WF020A-40I/SN | SST25WF020A-40I/SN | SST25WF020A-40I/SN | SST25WF020A-40I/SN |
| Product Name | Memory - Flash - SST25WF020A-40I/SN | Memory | 40MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 3.50E6 ns | 3.50E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | -40degC ~ 85degC (TA) |