Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25WF020-40-5I-QAE

Description
Win Source Part Number: 1254504-SST25WF020-4 0-5I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF020 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254504-SST25WF020-4 0-5I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF020 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254504-SST25WF020-40-5I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254504-SST25WF020-40-5I-QAE
Integrated Circuits (ICs) - Memory 1254504-SST25WF020-40-5I-QAE
Win Source Part Number: 1254504-SST25WF020-4 0-5I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF020 Product Status: Obsolete

Win Source Part Number: 1254504-SST25WF020-40-5I-QAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 60µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF020
Product Status: Obsolete

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25WF020-40-5I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF020-40-5I-QAE
40MHZ Memory IC and Storage Component 774-SST25WF020-40-5I-QAE
IC FLASH 2MBIT SPI 40MHZ 8WSON Product overview: SST25WF020-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020-40-5I -QAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 40MHZ 8WSON Product overview: SST25WF020-40-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF020-40-5I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25WF020-40-5I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-WSON

Buy Now Datasheet
IC FLASH 2MBIT SPI 40MHZ 8WSON

IC FLASH 2MBIT SPI 40MHZ 8WSON

Supplier's Site Datasheet
Memory - SST25WF020-40-5I-QAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 40 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 40 MHz 8-WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST25WF020-40-5I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25WF020-40-5I-QAE
Integrated Circuits (ICs) - Memory SST25WF020-40-5I-QAE
IC FLASH 2MBIT SPI 40MHZ 8WSON

IC FLASH 2MBIT SPI 40MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254504-SST25WF020-40-5I-QAE 774-SST25WF020-40-5I-QAE SST25WF020-40-5I-QAE-ND SST25WF020-40-5I-QAE SST25WF020-40-5I-QAE SST25WF020-40-5I-QAE
Product Name Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 60000 ns 60000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - IS29GL128S-10DHB010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10)
View Details
2 suppliers