Microchip Technology, Inc. 40MHZ Memory IC and Storage Component SST25WF010-40-5I-QAF

Description
IC FLASH 1MBIT 40MHZ 8WSON Product overview: SST25WF010-40-5I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF010-40-5I -QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT 40MHZ 8WSON Product overview: SST25WF010-40-5I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF010-40-5I -QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHZ Memory IC and Storage Component - 774-SST25WF010-40-5I-QAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF010-40-5I-QAF
40MHZ Memory IC and Storage Component 774-SST25WF010-40-5I-QAF
IC FLASH 1MBIT 40MHZ 8WSON Product overview: SST25WF010-40-5I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF010-40-5I -QAF can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 40MHZ 8WSON Product overview: SST25WF010-40-5I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF010-40-5I-QAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25WF010-40-5I-QAF - 1102360-SST25WF010-40-5I-QAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25WF010-40-5I-QAF
1102360-SST25WF010-40-5I-QAF
Memory - Flash - SST25WF010-40-5I-QAF 1102360-SST25WF010-40-5I-QAF
Manufacturer: Microchip Technology Win Source Part Number: 1102360-SST25WF010-4 0-5I-QAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Computers & Computer Peripherals, RF Communications, Multimedia

Manufacturer: Microchip Technology
Win Source Part Number: 1102360-SST25WF010-40-5I-QAF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Computers & Computer Peripherals, RF Communications, Multimedia

Buy Now Datasheet
Memory - SST25WF010-40-5I-QAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 40 MHz 8-WSON

FLASH Memory IC 1Mbit SPI 40 MHz 8-WSON

Buy Now Datasheet
IC FLASH 1MBIT SPI 40MHZ 8WSON

IC FLASH 1MBIT SPI 40MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25WF010-40-5I-QAF 1102360-SST25WF010-40-5I-QAF SST25WF010-40-5I-QAF SST25WF010-40-5I-QAF
Product Name 40MHZ Memory IC and Storage Component Memory - Flash - SST25WF010-40-5I-QAF Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - QMP29GL512P10FFCR10 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details