FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-CSP
Manufacturer: Microchip Technology
Win Source Part Number: 897771-SST25VF512A-3
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 512Kb (64K x 8) SPI 33 MHz 8-CSP
Package: Reel - TR
Package: 8-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST25VF512A
Categories: Integrated Circuits (ICs)
Case / Package: 8-CSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 512KBIT SPI 33MHZ 8CSP Product overview: SST25VF512A-33-4I-ZA
IC FLASH 512KBIT SPI 33MHZ 8CSP
IC FLASH 512KBIT SPI 33MHZ 8CSP
FLASH Memory IC 512Kbit SPI 33 MHz 8-CSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25VF512A-33-4I-ZAE-ND | 897771-SST25VF512A-33-4I-ZAE | 774-SST25VF512A-33-4I-ZAE | SST25VF512A-33-4I-ZAE | SST25VF512A-33-4I-ZAE | SST25VF512A-33-4I-ZAE |
| Product Name | Memory | Memory - Flash - SST25VF512A-33-4I-ZAE | 33MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFBGA, CSPBGA | 8-CSP | BGA; CSP; Tape & Reel (TR) | BGA; 8-UFBGA, CSPBGA |