Microchip Technology, Inc. Memory - Flash - SST25VF512A-33-4I-SAE SST25VF512A-33-4I-SAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259768-SST25VF512A- 33-4I-SAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST25VF512A Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259768-SST25VF512A- 33-4I-SAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST25VF512A Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF512A-33-4I-SAE - 1259768-SST25VF512A-33-4I-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF512A-33-4I-SAE
1259768-SST25VF512A-33-4I-SAE
Memory - Flash - SST25VF512A-33-4I-SAE 1259768-SST25VF512A-33-4I-SAE
Manufacturer: Microchip Technology Win Source Part Number: 1259768-SST25VF512A- 33-4I-SAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST25VF512A Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259768-SST25VF512A-33-4I-SAE
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Clock Frequency: 33MHz
Write Cycle Time - Word, Page: 20μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: SST25VF512A
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - SST25VF512A-33-4I-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF512A-33-4I-SAE
33MHZ Memory IC and Storage Component 774-SST25VF512A-33-4I-SAE
IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4 I-SAE can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4I-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Microchip - 92R4593 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Microchip
92R4593
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Microchip 92R4593
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:512K x 1bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:512K x 1bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF512A-33-4I-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF512A-33-4I-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF512A-33-4I-SAE
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259768-SST25VF512A-33-4I-SAE SST25VF512A-33-4I-SAE-ND 774-SST25VF512A-33-4I-SAE SST25VF512A-33-4I-SAE SST25VF512A-33-4I-SAE 92R4593 SST25VF512A-33-4I-SAE SST25VF512A-33-4I-SAE
Product Name Memory - Flash - SST25VF512A-33-4I-SAE Memory 33MHZ Memory IC and Storage Component Memory Memory Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 20000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details