Microchip Technology, Inc. Memory SST25VF512A-33-4I-QAE-T

Description
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF512A-33-4I-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254530-SST25VF512A-33-4I-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254530-SST25VF512A-33-4I-QAE-T
Integrated Circuits (ICs) - Memory 1254530-SST25VF512A-33-4I-QAE-T
Win Source Part Number: 1254530-SST25VF512A- 33-4I-QAE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF512

Win Source Part Number: 1254530-SST25VF512A-33-4I-QAE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 33 MHz
Write Cycle Time - Word, Page: 20µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25VF512

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST25VF512A-33-4I-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF512A-33-4I-QAE-T
33MHZ Memory IC and Storage Component 774-SST25VF512A-33-4I-QAE-T
IC FLASH 512KBIT SPI 33MHZ 8WSON Product overview: SST25VF512A-33-4I-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4 I-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 33MHZ 8WSON Product overview: SST25VF512A-33-4I-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4I-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 512Kbit SPI 33 MHz 8-WSON

FLASH Memory IC 512Kbit SPI 33 MHz 8-WSON

Buy Now Datasheet
IC FLASH 512KBIT SPI 33MHZ 8WSON

IC FLASH 512KBIT SPI 33MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF512A-33-4I-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF512A-33-4I-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF512A-33-4I-QAE-T
IC FLASH 512KBIT SPI 33MHZ 8WSON

IC FLASH 512KBIT SPI 33MHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF512A-33-4I-QAE-T-ND 1254530-SST25VF512A-33-4I-QAE-T 774-SST25VF512A-33-4I-QAE-T SST25VF512A-33-4I-QAE-T SST25VF512A-33-4I-QAE-T SST25VF512A-33-4I-QAE-T
Product Name Memory Integrated Circuits (ICs) - Memory 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Cycle Time 20000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL01GS-11TFV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers