Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25VF512A-33-4C-ZAE

Description
Win Source Part Number: 1254518-SST25VF512A- 33-4C-ZAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF512A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254518-SST25VF512A- 33-4C-ZAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF512A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254518-SST25VF512A-33-4C-ZAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254518-SST25VF512A-33-4C-ZAE
Integrated Circuits (ICs) - Memory 1254518-SST25VF512A-33-4C-ZAE
Win Source Part Number: 1254518-SST25VF512A- 33-4C-ZAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF512A Product Status: Obsolete

Win Source Part Number: 1254518-SST25VF512A-33-4C-ZAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 33 MHz
Write Cycle Time - Word, Page: 20µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25VF512A
Product Status: Obsolete

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST25VF512A-33-4C-ZAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF512A-33-4C-ZAE
33MHZ Memory IC and Storage Component 774-SST25VF512A-33-4C-ZAE
IC FLASH 512KBIT SPI 33MHZ 8CSP Product overview: SST25VF512A-33-4C-ZA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4 C-ZAE can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 33MHZ 8CSP Product overview: SST25VF512A-33-4C-ZAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4C-ZAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF512A-33-4C-ZAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-CSP

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-CSP

Buy Now Datasheet
FLASH Memory IC 512Kbit SPI 33 MHz 8-CSP

FLASH Memory IC 512Kbit SPI 33 MHz 8-CSP

Buy Now Datasheet
IC FLASH 512KBIT SPI 33MHZ 8CSP

IC FLASH 512KBIT SPI 33MHZ 8CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - SST25VF512A-33-4C-ZAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25VF512A-33-4C-ZAE
Integrated Circuits (ICs) - Memory SST25VF512A-33-4C-ZAE
IC FLASH 512KBIT SPI 33MHZ 8CSP

IC FLASH 512KBIT SPI 33MHZ 8CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254518-SST25VF512A-33-4C-ZAE 774-SST25VF512A-33-4C-ZAE SST25VF512A-33-4C-ZAE-ND SST25VF512A-33-4C-ZAE SST25VF512A-33-4C-ZAE SST25VF512A-33-4C-ZAE
Product Name Integrated Circuits (ICs) - Memory 33MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 20000 ns 20000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details