Microchip Technology, Inc. Memory SST25VF512A-33-4C-SAE-T

Description
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF512A-33-4C-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF512A-33-4C-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF512A-33-4C-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF512A-33-4C-SAE-T
33MHZ Memory IC and Storage Component 774-SST25VF512A-33-4C-SAE-T
IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4C-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4 C-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4C-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4C-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF512A-33-4C-SAE-T - 037159-SST25VF512A-33-4C-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF512A-33-4C-SAE-T
037159-SST25VF512A-33-4C-SAE-T
Memory - Flash - SST25VF512A-33-4C-SAE-T 037159-SST25VF512A-33-4C-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 037159-SST25VF512A-3 3-4C-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037159-SST25VF512A-33-4C-SAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF512A-33-4C-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF512A-33-4C-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF512A-33-4C-SAE-T
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site
FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF512A-33-4C-SAE-TCT-ND 774-SST25VF512A-33-4C-SAE-T 037159-SST25VF512A-33-4C-SAE-T SST25VF512A-33-4C-SAE-T SST25VF512A-33-4C-SAE-T SST25VF512A-33-4C-SAE-T SST25VF512A-33-4C-SAE-T
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - SST25VF512A-33-4C-SAE-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 0degC ~ 70degC (TA) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL064LABNFV040 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details