Microchip Technology, Inc. 512Kb 2.7-3.6V SPI Serial Flash sst25vf512

Description
SST25VF512 SPI serial flash memory is manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (4.9mm x 6mm)– 8-contact WSON All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
SST25VF512 SPI serial flash memory is manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (4.9mm x 6mm)– 8-contact WSON All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb 2.7-3.6V SPI Serial Flash - sst25vf512 - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb 2.7-3.6V SPI Serial Flash
sst25vf512
512Kb 2.7-3.6V SPI Serial Flash sst25vf512
SST25VF512 SPI serial flash memory is manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (4.9mm x 6mm)– 8-contact WSON All non-Pb (lead-free) devices are RoHS compliant

SST25VF512 SPI serial flash memory is manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

  • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
  • Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical)
  • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks
  • Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical)
  • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
  • Packages Available– 8-lead SOIC (4.9mm x 6mm)– 8-contact WSON
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number sst25vf512
Product Name 512Kb 2.7-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 20 MHz
Endurance 100000 Write/Erase Cycles
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details