Microchip Technology, Inc. Memory SST25VF080B-80-4I-SAE-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4I-SAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF080B-80-4I-SAE-T - 803105-SST25VF080B-80-4I-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-80-4I-SAE-T
803105-SST25VF080B-80-4I-SAE-T
Memory - Flash - SST25VF080B-80-4I-SAE-T 803105-SST25VF080B-80-4I-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 803105-SST25VF080B-8 0-4I-SAE-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST25VF080B

Manufacturer: Microchip Technology
Win Source Part Number: 803105-SST25VF080B-80-4I-SAE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST25VF080B

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4I-SAE-T
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4I-SAE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4I-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 I-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4I-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4I-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25VF080B-80-4I-SAE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4I-SAE-T-ND 803105-SST25VF080B-80-4I-SAE-T 774-SST25VF080B-80-4I-SAE-T SST25VF080B-80-4I-SAE-T SST25VF080B-80-4I-SAE-T SST25VF080B-80-4I-SAE-T SST25VF080B-80-4I-SAE-T
Product Name Memory Memory - Flash - SST25VF080B-80-4I-SAE-T 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details