Microchip Technology, Inc. Memory SST25VF080B-80-4I-S2AE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4I-S2AE
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4I-S2AE
IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4I-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 I-S2AE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-80-4I-S2AE - 103362-SST25VF080B-80-4I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-80-4I-S2AE
103362-SST25VF080B-80-4I-S2AE
Memory - Flash - SST25VF080B-80-4I-S2AE 103362-SST25VF080B-80-4I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 103362-SST25VF080B-8 0-4I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LQ080B-JBLE; IS25LP080D-JBLE-TR; IS25LQ080-JBA1; Introduction Date: February 02, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 103362-SST25VF080B-80-4I-S2AE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Family Name: SST25VF080B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LQ080B-JBLE; IS25LP080D-JBLE-TR; IS25LQ080-JBA1;
Introduction Date: February 02, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-80-4I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-80-4I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-80-4I-S2AE
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 8 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip - 92R4582 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip
92R4582
Flash Memory, 8 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip 92R4582
FLASH MEMORY, 8 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4I-S2AE-ND 774-SST25VF080B-80-4I-S2AE 103362-SST25VF080B-80-4I-S2AE SST25VF080B-80-4I-S2AE SST25VF080B-80-4I-S2AE 92R4582 SST25VF080B-80-4I-S2AE SST25VF080B-80-4I-S2AE
Product Name Memory 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-80-4I-S2AE Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 8 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AM29DL323DT-90WDI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details