Microchip Technology, Inc. Memory SST25VF080B-80-4I-QAE-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4I-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF080B-80-4I-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4I-QAE-T
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4I-QAE-T
IC FLASH 8MBIT SPI 80MHZ 8WSON Product overview: SST25VF080B-80-4I-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 I-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8WSON Product overview: SST25VF080B-80-4I-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4I-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-80-4I-QAE-T - 935111-SST25VF080B-80-4I-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-80-4I-QAE-T
935111-SST25VF080B-80-4I-QAE-T
Memory - Flash - SST25VF080B-80-4I-QAE-T 935111-SST25VF080B-80-4I-QAE-T
Manufacturer: Microchip Technology Win Source Part Number: 935111-SST25VF080B-8 0-4I-QAE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-WSON Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF080B Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935111-SST25VF080B-80-4I-QAE-T
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-WSON
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST25VF080B
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST25VF080B-80-4I-QAE-T
IC FLASH 8MBIT SPI 80MHZ 8WSON

IC FLASH 8MBIT SPI 80MHZ 8WSON

Supplier's Site
IC FLASH 8MBIT SPI 80MHZ 8WSON

IC FLASH 8MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 80 MHz 8-WSON

FLASH Memory IC 8Mbit SPI 80 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4I-QAE-T-ND 774-SST25VF080B-80-4I-QAE-T 935111-SST25VF080B-80-4I-QAE-T SST25VF080B-80-4I-QAE-T SST25VF080B-80-4I-QAE-T SST25VF080B-80-4I-QAE-T
Product Name Memory 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-80-4I-QAE-T Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WSON 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details