Microchip Technology, Inc. Memory SST25VF080B-80-4C-S2AE-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4C-S2AE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4C-S2AE-T
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4C-S2AE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4C-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 C-S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4C-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4C-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-80-4C-S2AE-T - 808948-SST25VF080B-80-4C-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-80-4C-S2AE-T
808948-SST25VF080B-80-4C-S2AE-T
Memory - Flash - SST25VF080B-80-4C-S2AE-T 808948-SST25VF080B-80-4C-S2AE-T
Manufacturer: Microchip Technology Win Source Part Number: 808948-SST25VF080B-8 0-4C-S2AE-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST25VF080B

Manufacturer: Microchip Technology
Win Source Part Number: 808948-SST25VF080B-80-4C-S2AE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST25VF080B

Buy Now
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25VF080B-80-4C-S2AE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4C-S2AE-T-ND 774-SST25VF080B-80-4C-S2AE-T 808948-SST25VF080B-80-4C-S2AE-T SST25VF080B-80-4C-S2AE-T SST25VF080B-80-4C-S2AE-T SST25VF080B-80-4C-S2AE-T
Product Name Memory 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-80-4C-S2AE-T Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 40060397 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL116K0XMFI011 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details