Microchip Technology, Inc. Memory SST25VF080B-80-4C-QAE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4C-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON

Buy Now Datasheet
Memory - Flash - SST25VF080B-80-4C-QAE - 121302-SST25VF080B-80-4C-QAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-80-4C-QAE
121302-SST25VF080B-80-4C-QAE
Memory - Flash - SST25VF080B-80-4C-QAE 121302-SST25VF080B-80-4C-QAE
Manufacturer: Microchip Technology Win Source Part Number: 121302-SST25VF080B-8 0-4C-QAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121302-SST25VF080B-80-4C-QAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF080B-80-4C-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4C-QAE
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4C-QAE
IC FLASH 8MBIT SPI 80MHZ 8WSON Product overview: SST25VF080B-80-4C-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 C-QAE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8WSON Product overview: SST25VF080B-80-4C-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4C-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 80MHZ 8WSON

IC FLASH 8MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-80-4C-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-80-4C-QAE
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-80-4C-QAE
IC FLASH 8MBIT SPI 80MHZ 8WSON

IC FLASH 8MBIT SPI 80MHZ 8WSON

Supplier's Site
FLASH Memory IC 8Mbit SPI 80 MHz 8-WSON

FLASH Memory IC 8Mbit SPI 80 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4C-QAE-ND 121302-SST25VF080B-80-4C-QAE 774-SST25VF080B-80-4C-QAE SST25VF080B-80-4C-QAE SST25VF080B-80-4C-QAE SST25VF080B-80-4C-QAE
Product Name Memory Memory - Flash - SST25VF080B-80-4C-QAE 80MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-WDFN Exposed Pad 8-WSON Tube 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2364417 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details