Microchip Technology, Inc. Memory - Flash - SST25VF080B-50-4I-S2AF SST25VF080B-50-4I-S2AF

Description
Manufacturer: Microchip Technology Win Source Part Number: 030916-SST25VF080B-5 0-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; M25P80-VMN6T; M25P80-VMN6TP; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030916-SST25VF080B-5 0-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; M25P80-VMN6T; M25P80-VMN6TP; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF080B-50-4I-S2AF - 030916-SST25VF080B-50-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4I-S2AF
030916-SST25VF080B-50-4I-S2AF
Memory - Flash - SST25VF080B-50-4I-S2AF 030916-SST25VF080B-50-4I-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 030916-SST25VF080B-5 0-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; M25P80-VMN6T; M25P80-VMN6TP; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 030916-SST25VF080B-50-4I-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Family Name: SST25VF080B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): IS25LP080D-JBLE; M25P80-VMN6T; M25P80-VMN6TP;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flash Memory - 8073845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8073845
Flash Memory 8073845
8Mbit SPI Serial Flash SOIC8

8Mbit SPI Serial Flash SOIC8

Supplier's Site
Flash Memory - 8073845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8073845P
Flash Memory 8073845P
8Mbit SPI Serial Flash SOIC8

8Mbit SPI Serial Flash SOIC8

Supplier's Site
Flash Memory - 1651987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1651987
Flash Memory 1651987
8Mbit SPI Serial Flash SOIC8

8Mbit SPI Serial Flash SOIC8

Supplier's Site
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-S2AF
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF080B-50-4I-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-S2AF
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 27X9488 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip
27X9488
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip 27X9488
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030916-SST25VF080B-50-4I-S2AF 8073845 8073845P 774-SST25VF080B-50-4I-S2AF SST25VF080B-50-4I-S2AF-ND SST25VF080B-50-4I-S2AF SST25VF080B-50-4I-S2AF SST25VF080B-50-4I-S2AF SST25VF080B-50-4I-S2AF 27X9488
Product Name Memory - Flash - SST25VF080B-50-4I-S2AF Flash Memory Flash Memory 50MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip
Memory Category Flash; FLASH Flash Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6 v, 2.7 v -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Access Time 5 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details