Microchip Technology, Inc. Memory - Flash - SST25VF080B-50-4I-S2AF-T SST25VF080B-50-4I-S2AF-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 193241-SST25VF080B-5 0-4I-S2AF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LP080D-JBLE-TR; S25FL008A0LNFI001; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 193241-SST25VF080B-5 0-4I-S2AF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LP080D-JBLE-TR; S25FL008A0LNFI001; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF080B-50-4I-S2AF-T - 193241-SST25VF080B-50-4I-S2AF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4I-S2AF-T
193241-SST25VF080B-50-4I-S2AF-T
Memory - Flash - SST25VF080B-50-4I-S2AF-T 193241-SST25VF080B-50-4I-S2AF-T
Manufacturer: Microchip Technology Win Source Part Number: 193241-SST25VF080B-5 0-4I-S2AF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LP080D-JBLE-TR; S25FL008A0LNFI001; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193241-SST25VF080B-50-4I-S2AF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Family Name: SST25VF080B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): IS25LP080D-JBLE; IS25LP080D-JBLE-TR; S25FL008A0LNFI001;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-S2AF-T
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-S2AF-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-S2AF-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-S2AF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF080B-50-4I-S2AF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4I-S2AF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4I-S2AF-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-S2AF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-S2AF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-S2AF-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 31AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
31AC1418
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 31AC1418
SERIAL FLASH, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

SERIAL FLASH, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 193241-SST25VF080B-50-4I-S2AF-T 774-SST25VF080B-50-4I-S2AF-T SST25VF080B-50-4I-S2AF-TTR-ND SST25VF080B-50-4I-S2AF-T SST25VF080B-50-4I-S2AF-T SST25VF080B-50-4I-S2AF-T SST25VF080B-50-4I-S2AF-T 31AC1418
Product Name Memory - Flash - SST25VF080B-50-4I-S2AF-T 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S25FL032P0XMFA013 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers