Microchip Technology, Inc. Memory SST25VF080B-50-4I-S2AE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-50-4I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-S2AE
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-S2AE
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-S2AE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-50-4I-S2AE - 804375-SST25VF080B-50-4I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4I-S2AE
804375-SST25VF080B-50-4I-S2AE
Memory - Flash - SST25VF080B-50-4I-S2AE 804375-SST25VF080B-50-4I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 804375-SST25VF080B-5 0-4I-S2AE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 50MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST25VF080B

Manufacturer: Microchip Technology
Win Source Part Number: 804375-SST25VF080B-50-4I-S2AE
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST25VF080B

Buy Now
Flash Memory - 1779811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779811
Flash Memory 1779811
Microchip SST25VF080B-50-4I-S2 AE

Microchip SST25VF080B-50-4I-S2AE

Supplier's Site
Flash Memory - 1779657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779657
Flash Memory 1779657
Microchip SST25VF080B-50-4I-S2 AE

Microchip SST25VF080B-50-4I-S2AE

Supplier's Site
Flash Memory - 1779811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779811P
Flash Memory 1779811P
Microchip SST25VF080B-50-4I-S2 AE

Microchip SST25VF080B-50-4I-S2AE

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-S2AE
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 57AC3676 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
57AC3676
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 57AC3676
FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-50-4I-S2AE-ND 774-SST25VF080B-50-4I-S2AE 804375-SST25VF080B-50-4I-S2AE 1779811 1779811P SST25VF080B-50-4I-S2AE SST25VF080B-50-4I-S2AE SST25VF080B-50-4I-S2AE 57AC3676 SST25VF080B-50-4I-S2AE
Product Name Memory 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-50-4I-S2AE Flash Memory Flash Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 64000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6 v, 2.7 v Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3852-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details