Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF080B-50-4I-QAF

Description
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Memory IC and Storage Component - 774-SST25VF080B-50-4I-QAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-QAF
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-QAF
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-QAF can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-QAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF080B-50-4I-QAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - Flash - SST25VF080B-50-4I-QAF - 849036-SST25VF080B-50-4I-QAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4I-QAF
849036-SST25VF080B-50-4I-QAF
Memory - Flash - SST25VF080B-50-4I-QAF 849036-SST25VF080B-50-4I-QAF
Manufacturer: Microchip Technology Win Source Part Number: 849036-SST25VF080B-5 0-4I-QAF Series: SST25 Features: Memory IC 50 MHz Package: Tube Family Name: SST25VF080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 849036-SST25VF080B-50-4I-QAF
Series: SST25
Features: Memory IC 50 MHz
Package: Tube
Family Name: SST25VF080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-QAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-QAF
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-QAF
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF080B-50-4I-QAF SST25VF080B-50-4I-QAF-ND 849036-SST25VF080B-50-4I-QAF SST25VF080B-50-4I-QAF SST25VF080B-50-4I-QAF SST25VF080B-50-4I-QAF SST25VF080B-50-4I-QAF
Product Name 50MHZ Memory IC and Storage Component Memory Memory - Flash - SST25VF080B-50-4I-QAF Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details