Microchip Technology, Inc. Memory SST25VF080B-50-4I-QAF-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-SST25VF080B-50-4I-QAF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - 150-SST25VF080B-50-4I-QAF-TCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Buy Now Datasheet
Memory - 150-SST25VF080B-50-4I-QAF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Buy Now Datasheet
Memory - Flash - SST25VF080B-50-4I-QAF-T - 807293-SST25VF080B-50-4I-QAF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4I-QAF-T
807293-SST25VF080B-50-4I-QAF-T
Memory - Flash - SST25VF080B-50-4I-QAF-T 807293-SST25VF080B-50-4I-QAF-T
Manufacturer: Microchip Technology Win Source Part Number: 807293-SST25VF080B-5 0-4I-QAF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 50MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST25VF080B

Manufacturer: Microchip Technology
Win Source Part Number: 807293-SST25VF080B-50-4I-QAF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST25VF080B

Buy Now
50MHZ Memory IC and Storage Component - 774-SST25VF080B-50-4I-QAF-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-QAF-T
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-QAF-T
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QA F-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-QAF-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4I-QAF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-QAF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-QAF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-QAF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-QAF-T
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-SST25VF080B-50-4I-QAF-TTR-ND 807293-SST25VF080B-50-4I-QAF-T 774-SST25VF080B-50-4I-QAF-T SST25VF080B-50-4I-QAF-T SST25VF080B-50-4I-QAF-T SST25VF080B-50-4I-QAF-T SST25VF080B-50-4I-QAF-T
Product Name Memory Memory - Flash - SST25VF080B-50-4I-QAF-T 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details