Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF080B-50-4C-S2AF

Description
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-S2AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-S2AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4C-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4C-S2AF
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4C-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-50-4C-S2AF - 005594-SST25VF080B-50-4C-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4C-S2AF
005594-SST25VF080B-50-4C-S2AF
Memory - Flash - SST25VF080B-50-4C-S2AF 005594-SST25VF080B-50-4C-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 005594-SST25VF080B-5 0-4C-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: SST25VF080B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): IS25LP080D-JBLE-TR; IS25LP080D-JBLE; AT45DB081D-SU; AT45DB081E-SHNHC-T; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005594-SST25VF080B-50-4C-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Family Name: SST25VF080B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): IS25LP080D-JBLE-TR; IS25LP080D-JBLE; AT45DB081D-SU; AT45DB081E-SHNHC-T;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - SST25VF080B-50-4C-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip - 27X9480 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip
27X9480
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip 27X9480
FLASH MEMORY, 8MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 31AC1417 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
31AC1417
Serial Flash, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 31AC1417
SERIAL FLASH, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

SERIAL FLASH, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

Supplier's Site
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4C-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4C-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4C-S2AF
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF080B-50-4C-S2AF 005594-SST25VF080B-50-4C-S2AF SST25VF080B-50-4C-S2AF-ND 27X9480 SST25VF080B-50-4C-S2AF SST25VF080B-50-4C-S2AF SST25VF080B-50-4C-S2AF
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-50-4C-S2AF Memory Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers