Microchip Technology, Inc. Memory SST25VF080B-50-4C-S2AF-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-50-4C-S2AF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4C-S2AF-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4C-S2AF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4C-S2AF-T
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4C-S2AF-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-S2AF-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4C-S2AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4C-S2AF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-50-4C-S2AF-T - 193240-SST25VF080B-50-4C-S2AF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4C-S2AF-T
193240-SST25VF080B-50-4C-S2AF-T
Memory - Flash - SST25VF080B-50-4C-S2AF-T 193240-SST25VF080B-50-4C-S2AF-T
Manufacturer: Microchip Technology Win Source Part Number: 193240-SST25VF080B-5 0-4C-S2AF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193240-SST25VF080B-50-4C-S2AF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flash Memory - 2648833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648833
Flash Memory 2648833
2.7V to 3.6V 8Mbit SPI Serial Flash

2.7V to 3.6V 8Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648832
Flash Memory 2648832
2.7V to 3.6V 8Mbit SPI Serial Flash

2.7V to 3.6V 8Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648833P
Flash Memory 2648833P
2.7V to 3.6V 8Mbit SPI Serial Flash

2.7V to 3.6V 8Mbit SPI Serial Flash

Supplier's Site
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 8-Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 18AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8-Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
18AC7757
Flash Memory, 8-Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 18AC7757
FLASH MEMORY, 8-MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 8-MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4C-S2AF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4C-S2AF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4C-S2AF-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-50-4C-S2AF-TDKR-ND 774-SST25VF080B-50-4C-S2AF-T 193240-SST25VF080B-50-4C-S2AF-T 2648833 SST25VF080B-50-4C-S2AF-T SST25VF080B-50-4C-S2AF-T SST25VF080B-50-4C-S2AF-T 18AC7757 SST25VF080B-50-4C-S2AF-T
Product Name Memory 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-50-4C-S2AF-T Flash Memory Memory Memory Memory Flash Memory, 8-Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 64000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details