Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF080B-50-4C-QAF

Description
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-QAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Memory IC and Storage Component - 774-SST25VF080B-50-4C-QAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4C-QAF
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4C-QAF
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-QAF can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4C-QAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-50-4C-QAF - 105119-SST25VF080B-50-4C-QAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4C-QAF
105119-SST25VF080B-50-4C-QAF
Memory - Flash - SST25VF080B-50-4C-QAF 105119-SST25VF080B-50-4C-QAF
Manufacturer: Microchip Technology Win Source Part Number: 105119-SST25VF080B-5 0-4C-QAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 105119-SST25VF080B-50-4C-QAF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF080B-50-4C-QAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4C-QAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4C-QAF
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4C-QAF
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip - 02AH4708 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip
02AH4708
Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip 02AH4708
FLASH MEMORY, 8MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF080B-50-4C-QAF 105119-SST25VF080B-50-4C-QAF SST25VF080B-50-4C-QAF-ND SST25VF080B-50-4C-QAF SST25VF080B-50-4C-QAF 02AH4708 SST25VF080B-50-4C-QAF SST25VF080B-50-4C-QAF
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-50-4C-QAF Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 8Mbit, 0 To 70Deg C; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details