Microchip Technology, Inc. Memory SST25VF080B-50-4C-QAF-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-50-4C-QAF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - SST25VF080B-50-4C-QAF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - SST25VF080B-50-4C-QAF-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-SST25VF080B-50-4C-QAF-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4C-QAF-T
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4C-QAF-T
IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QA F-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-QAF-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8WSON Product overview: SST25VF080B-50-4C-QAF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4C-QAF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF080B-50-4C-QAF-T - 091186-SST25VF080B-50-4C-QAF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF080B-50-4C-QAF-T
091186-SST25VF080B-50-4C-QAF-T
Memory - Flash - SST25VF080B-50-4C-QAF-T 091186-SST25VF080B-50-4C-QAF-T
Manufacturer: Microchip Technology Win Source Part Number: 091186-SST25VF080B-5 0-4C-QAF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091186-SST25VF080B-50-4C-QAF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 8Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4C-QAF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4C-QAF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4C-QAF-T
IC FLASH 8MBIT SPI 50MHZ 8WSON

IC FLASH 8MBIT SPI 50MHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-50-4C-QAF-TDKR-ND 774-SST25VF080B-50-4C-QAF-T 091186-SST25VF080B-50-4C-QAF-T SST25VF080B-50-4C-QAF-T SST25VF080B-50-4C-QAF-T SST25VF080B-50-4C-QAF-T SST25VF080B-50-4C-QAF-T
Product Name Memory 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF080B-50-4C-QAF-T Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-WDFN Exposed Pad 8-WSON (6x5) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - A2C00057906 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details