Microchip Technology, Inc. Memory SST25VF080B-50-4C-PAE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-50-4C-PAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-PDIP

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-PDIP

Buy Now Datasheet
Flash Memory - 8230858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8230858P
Flash Memory 8230858P
Microchip SST25VF080B-50-4C-PA E

Microchip SST25VF080B-50-4C-PAE

Supplier's Site
Flash Memory - 8230858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8230858
Flash Memory 8230858
Microchip SST25VF080B-50-4C-PA E

Microchip SST25VF080B-50-4C-PAE

Supplier's Site
Flash Memory - 1460232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1460232
Flash Memory 1460232
Microchip SST25VF080B-50-4C-PA E

Microchip SST25VF080B-50-4C-PAE

Supplier's Site
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4C-PAE
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4C-PAE
IC FLASH 8MBIT SPI 50MHZ 8DIP Product overview: SST25VF080B-50-4C-PA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 C-PAE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8DIP Product overview: SST25VF080B-50-4C-PAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4C-PAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254506-SST25VF080B-50-4C-PAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254506-SST25VF080B-50-4C-PAE
Integrated Circuits (ICs) - Memory 1254506-SST25VF080B-50-4C-PAE
Win Source Part Number: 1254506-SST25VF080B- 50-4C-PAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 60 Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF080

Win Source Part Number: 1254506-SST25VF080B-50-4C-PAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 60
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25VF080

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8DIP

IC FLASH 8MBIT SPI 50MHZ 8DIP

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8DIP

IC FLASH 8MBIT SPI 50MHZ 8DIP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-PDIP

FLASH Memory IC 8Mbit SPI 50 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4C-PAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4C-PAE
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4C-PAE
IC FLASH 8MBIT SPI 50MHZ 8DIP

IC FLASH 8MBIT SPI 50MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-50-4C-PAE-ND 8230858P 8230858 774-SST25VF080B-50-4C-PAE 1254506-SST25VF080B-50-4C-PAE SST25VF080B-50-4C-PAE SST25VF080B-50-4C-PAE SST25VF080B-50-4C-PAE SST25VF080B-50-4C-PAE
Product Name Memory Flash Memory Flash Memory 50MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 64000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP DIP DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHB030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
View Details
5 suppliers
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details