Microchip Technology, Inc. Memory - Flash - SST25VF064C-80-4I-SCE SST25VF064C-80-4I-SCE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030915-SST25VF064C-8 0-4I-SCE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Family Name: SST25VF064C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI000; S25FL064P0XMFV030; S25FL064P0XMHV000; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030915-SST25VF064C-8 0-4I-SCE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Family Name: SST25VF064C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI000; S25FL064P0XMFV030; S25FL064P0XMHV000; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF064C-80-4I-SCE - 030915-SST25VF064C-80-4I-SCE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF064C-80-4I-SCE
030915-SST25VF064C-80-4I-SCE
Memory - Flash - SST25VF064C-80-4I-SCE 030915-SST25VF064C-80-4I-SCE
Manufacturer: Microchip Technology Win Source Part Number: 030915-SST25VF064C-8 0-4I-SCE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Family Name: SST25VF064C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI000; S25FL064P0XMFV030; S25FL064P0XMHV000; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030915-SST25VF064C-80-4I-SCE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (8M x 8)
Family Name: SST25VF064C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): S25FL064P0XMFI000; S25FL064P0XMFV030; S25FL064P0XMHV000;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-SST25VF064C-80-4I-SCE
Dual Memory IC and Storage Component 774-SST25VF064C-80-4I-SCE
IC FLASH 64MBIT SPI/DUAL 16SOIC Product overview: SST25VF064C-80-4I-SC E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 I-SCE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/DUAL 16SOIC Product overview: SST25VF064C-80-4I-SCE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4I-SCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF064C-80-4I-SCE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 16-SOIC

FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 16-SOIC

Buy Now Datasheet
Flash Memory, 64 Mbit, 80 Mhz, 16-Soic; Flash Memory Type Microchip - 92R4572 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64 Mbit, 80 Mhz, 16-Soic; Flash Memory Type Microchip
92R4572
Flash Memory, 64 Mbit, 80 Mhz, 16-Soic; Flash Memory Type Microchip 92R4572
FLASH MEMORY, 64 MBIT, 80 MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 64 MBIT, 80 MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/DUAL 16SOIC

IC FLASH 64MBIT SPI/DUAL 16SOIC

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/DUAL 16SOIC

IC FLASH 64MBIT SPI/DUAL 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF064C-80-4I-SCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF064C-80-4I-SCE
Integrated Circuits (ICs) - Memory - Memory SST25VF064C-80-4I-SCE
IC FLASH 64MBIT SPI/DUAL 16SOIC

IC FLASH 64MBIT SPI/DUAL 16SOIC

Supplier's Site
FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 16-SOIC

FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030915-SST25VF064C-80-4I-SCE 774-SST25VF064C-80-4I-SCE SST25VF064C-80-4I-SCE-ND 92R4572 SST25VF064C-80-4I-SCE SST25VF064C-80-4I-SCE SST25VF064C-80-4I-SCE SST25VF064C-80-4I-SCE
Product Name Memory - Flash - SST25VF064C-80-4I-SCE Dual Memory IC and Storage Component Memory Flash Memory, 64 Mbit, 80 Mhz, 16-Soic; Flash Memory Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC; Tube SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MD28F020-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers