Microchip Technology, Inc. Memory - Flash - SST25VF064C-80-4I-Q2AE-T SST25VF064C-80-4I-Q2AE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 897770-SST25VF064C-8 0-4I-Q2AE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON (8x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF064C Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF064C-80-4I-Q2 AE-CT, SST25VF064C-80-4I-Q2 AE-TR, SST25VF064C-80-4I-Q2 AE-T-ND, SST25VF064C-80-4I-Q2 AE-DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 897770-SST25VF064C-8 0-4I-Q2AE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON (8x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF064C Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF064C-80-4I-Q2 AE-CT, SST25VF064C-80-4I-Q2 AE-TR, SST25VF064C-80-4I-Q2 AE-T-ND, SST25VF064C-80-4I-Q2 AE-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF064C-80-4I-Q2AE-T - 897770-SST25VF064C-80-4I-Q2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF064C-80-4I-Q2AE-T
897770-SST25VF064C-80-4I-Q2AE-T
Memory - Flash - SST25VF064C-80-4I-Q2AE-T 897770-SST25VF064C-80-4I-Q2AE-T
Manufacturer: Microchip Technology Win Source Part Number: 897770-SST25VF064C-8 0-4I-Q2AE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON (8x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF064C Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF064C-80-4I-Q2 AE-CT, SST25VF064C-80-4I-Q2 AE-TR, SST25VF064C-80-4I-Q2 AE-T-ND, SST25VF064C-80-4I-Q2 AE-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 897770-SST25VF064C-80-4I-Q2AE-T
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON (8x6)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST25VF064C
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST25VF064C-80-4I-Q2AE-CT, SST25VF064C-80-4I-Q2AE-TR, SST25VF064C-80-4I-Q2AE-T-ND, SST25VF064C-80-4I-Q2AE-DKR

Buy Now Datasheet
Dual Memory IC and Storage Component - 774-SST25VF064C-80-4I-Q2AE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
774-SST25VF064C-80-4I-Q2AE-T
Dual Memory IC and Storage Component 774-SST25VF064C-80-4I-Q2AE-T
IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4I-Q2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 I-Q2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4I-Q2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4I-Q2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF064C-80-4I-Q2AE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-WSON (8x6)

FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-WSON (8x6)

Buy Now Datasheet
FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-WSON (8x6)

FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 64MBIT SPI/DUAL 8WSON

IC FLASH 64MBIT SPI/DUAL 8WSON

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/DUAL 8WSON

IC FLASH 64MBIT SPI/DUAL 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF064C-80-4I-Q2AE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF064C-80-4I-Q2AE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF064C-80-4I-Q2AE-T
IC FLASH 64MBIT SPI/DUAL 8WSON

IC FLASH 64MBIT SPI/DUAL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 897770-SST25VF064C-80-4I-Q2AE-T 774-SST25VF064C-80-4I-Q2AE-T SST25VF064C-80-4I-Q2AE-TR-ND SST25VF064C-80-4I-Q2AE-T SST25VF064C-80-4I-Q2AE-T SST25VF064C-80-4I-Q2AE-T SST25VF064C-80-4I-Q2AE-T
Product Name Memory - Flash - SST25VF064C-80-4I-Q2AE-T Dual Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (8x6) Tape & Reel (TR) 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Cycle Time 2.50E6 ns 2.50E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 16-4072-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details