Microchip Technology, Inc. Dual Memory IC and Storage Component SST25VF064C-80-4C-Q2AE

Description
IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4C-Q2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 C-Q2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4C-Q2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 C-Q2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Memory IC and Storage Component - 774-SST25VF064C-80-4C-Q2AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
774-SST25VF064C-80-4C-Q2AE
Dual Memory IC and Storage Component 774-SST25VF064C-80-4C-Q2AE
IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4C-Q2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 C-Q2AE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/DUAL 8WSON Product overview: SST25VF064C-80-4C-Q2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4C-Q2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF064C-80-4C-Q2AE - 897769-SST25VF064C-80-4C-Q2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF064C-80-4C-Q2AE
897769-SST25VF064C-80-4C-Q2AE
Memory - Flash - SST25VF064C-80-4C-Q2AE 897769-SST25VF064C-80-4C-Q2AE
Manufacturer: Microchip Technology Win Source Part Number: 897769-SST25VF064C-8 0-4C-Q2AE Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF064C Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 897769-SST25VF064C-80-4C-Q2AE
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST25VF064C
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - SST25VF064C-80-4C-Q2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-WSON

FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-WSON

Buy Now Datasheet
FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-WSON

FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF064C-80-4C-Q2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF064C-80-4C-Q2AE
Integrated Circuits (ICs) - Memory - Memory SST25VF064C-80-4C-Q2AE
IC FLASH 64MBIT SPI/DUAL 8WSON

IC FLASH 64MBIT SPI/DUAL 8WSON

Supplier's Site
IC FLASH 64MBIT SPI/DUAL 8WSON

IC FLASH 64MBIT SPI/DUAL 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF064C-80-4C-Q2AE 897769-SST25VF064C-80-4C-Q2AE SST25VF064C-80-4C-Q2AE-ND SST25VF064C-80-4C-Q2AE SST25VF064C-80-4C-Q2AE SST25VF064C-80-4C-Q2AE
Product Name Dual Memory IC and Storage Component Memory - Flash - SST25VF064C-80-4C-Q2AE Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 2.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers